Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Schuko |
---|---|
Current Rating | 16A |
Connector Colour | White |
Connector Body Material | - |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Fuse Current | 16A |
Gender | Plug |
IP / NEMA Rating | IP20 |
Mains Plug, Angeled, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 2047 WS?
Additional datasheets, footprints and schematics for 2047 WS are listed on our Part Details page. You can also find images and similar parts to 2047 WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2047 WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2047 WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2047 WS fall under?
The 2047 WS is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2047 WS when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2047 WS you can contact the distributor directly for product support, shipping queries etc.
Is the 2047 WS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2047 WS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2047 WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2047 WS often in real-time on the comparison pages.
What if I can't find stock of 2047 WS?
You can fill out our help required form which you can use to request a quote for 2047 WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.