Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 44 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 50µin |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Size | 22 |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 22 pins supplied with plugs are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Package |
Shell Size | 3 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Sealable | No |
Connector System | Cable-to-Cable |
Blindmate | No |
Product Type | Connector |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Assm Plug Fb 90 3 Cont |Amp Te Connectivity 204541-2 | Newark Electronics |
Connector, D-Sub, AMPLIMITE, Asy, Plug, Fb,90,3,Cont | TE Connectivity 204541-2 | RS Americas |
Special Order: AMPLIMITE,ASY,PLUG,FB,90,3,CONT Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 44 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 44 | Box Mount D-Sub Connector | Part Number: 204541-2 | Internal Number: 204541-2 | 3 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors ASSM PLUG FB 90 3 CONT | Sager |
Conn High Density D-Sub PIN 44 POS Crimp ST Cable Mount 44 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 204541-2?
Additional datasheets, footprints and schematics for 204541-2 are listed on our Part Details page. You can also find images and similar parts to 204541-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204541-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204541-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204541-2 fall under?
The 204541-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204541-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204541-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 204541-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204541-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Sager and Farnell have stock available or on a lead time for 204541-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204541-2 often in real-time on the comparison pages.
What if I can't find stock of 204541-2?
You can fill out our help required form which you can use to request a quote for 204541-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.