Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$48.83
|
9
in stock
|
Buy Now | |
TE Store
from US$50.82
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$36.23
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$42.47
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$35.80
|
9
in stock
|
Buy Now | |
Avnet America
from US$27.14
|
-
|
Buy Now | |
RS Americas
from US$38.26
|
-
|
Buy Now | |
Sager
from US$30.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Cadmium |
Retention Clip Material | Stainless Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 62 |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Style | Pin |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | 2.311mm, .091in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating., Supplied without sockets. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Shell Size | 4 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,PLUG,FB,90,4 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 62 Power/Signal/Coax Combination: No Connector Shell Size: 4 Plug Cable-to-Cable 62 | Box Mount D-Sub Connector | Part Number: 204531-1 | Internal Number: 204531-1 | TE Connectivity | TE Store |
D-Sub Mil Spec Connectors Assm Plug Fb 90 4 |Amp Te Connectivity 204531-1 | Newark Electronics |
D-Sub MIL Spec Connectors ASSM PLUG FB 90 4 | Rapid Electronics |
TE Connectivity Conn High Density D-Sub PIN 62 POS 1.14mm Crimp ST Panel Mount 62 Terminal 1 Port Package | Distrelec |
Conn Housing PL 62 POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Plug, Fb,90,4 | TE Connectivity 204531-1 | RS Americas |
Where can I find additional details, specifications and documents for a 204531-1?
Additional datasheets, footprints and schematics for 204531-1 are listed on our Part Details page. You can also find images and similar parts to 204531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204531-1 fall under?
The 204531-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204531-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204531-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 204531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204531-1 often in real-time on the comparison pages.
What if I can't find stock of 204531-1?
You can fill out our help required form which you can use to request a quote for 204531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.