204530-1 D-Shaped Connectors by TE Connectivity

AMPLIMITE,ASY,RCPT,FB,90,4

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.70

Distributor Stock
Logo for Distrelec
Distrelec
from US$43.93
234
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.69
234
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$35.79
234
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.70
234
in stock
Buy Now
Logo for Farnell
Farnell
from US$37.69
188
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$44.32
66
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$34.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$48.21
-
Buy Now
Logo for TE Store
TE Store
from US$42.44
-
Buy Now

Specifications

Shell Material Steel
Retention Clip Material Stainless Steel
Shell Plating Material Cadmium
Non-Magnetic No
Power/Signal/Coax Combination No
Number of Positions 62
Contact Current Rating (Max) 5A
Contact Type Socket
Contact Size 22
Contact Style Socket
Centerline (Pitch) 2.29mm, .09in
NASA Qualification No
Mounting Hole Diameter 2.24mm
Circuit Application Signal
ULTRA-LITE Connector No
Comment "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating., Supplied without sockets.
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Blindmate No
Connector Style Receptacle
Product Type Connector
Shell Size 4
Sealable No
Connector System Cable-to-Cable
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

D-Sub Mil Spec Connectors Assy Rcpt Fb 90 4 |Amp Te Connectivity 204530-1 | Newark Electronics
D-Sub MIL Spec Connectors ASSY RCPT FB 90 4 | Rapid Electronics
TE Connectivity Conn High Density D-Sub SKT 62 POS Crimp ST Panel Mount 62 Terminal 1 Port Package | Distrelec
D SUB CONNECTOR, RCPT, 62POS, CRIMP | Farnell
Conn Housing RCP 62 POS Crimp ST Cable Mount | Avnet America
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Fb,90,4 | TE Connectivity 204530-1 | RS Americas
Special Order: AMPLIMITE,ASY,RCPT,FB,90,4 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 62 Power/Signal/Coax Combination: No Connector Shell Size: 4 Receptacle Cable-to-Cable 62 | Box Mount D-Sub Connector | Part Number: 204530-1 | Internal Number: 204530-1 | TE Connectivity | TE Store


204530-1 . Unknown Parts by Unknown

D SUB CONNECTOR RCPT 62POS CRIMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 204530-1?

Additional datasheets, footprints and schematics for 204530-1 are listed on our Part Details page. You can also find images and similar parts to 204530-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 204530-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204530-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 204530-1 fall under?

The 204530-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 204530-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 204530-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 204530-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 204530-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 204530-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 204530-1 often in real-time on the comparison pages.

What if I can't find stock of 204530-1?

You can fill out our help required form which you can use to request a quote for 204530-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay