Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$154.33
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$155.80
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$167.86
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$140.00
|
7
in stock
|
Buy Now | |
Avnet America
from US$116.70
|
-
|
Buy Now | |
RS Americas
from US$149.81
|
-
|
Buy Now | |
TTI Europe
from US$40.99
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Number of Positions | 78 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 50µin |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.17mm, .125in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating., Includes insertion/extraction tool., Size 22 pins supplied with plugs are loose piece. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Blindmate | No |
Shell Size | 5 |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors 78Pos Cd Str Ml |Amp Te Connectivity 204521-3 | Newark Electronics |
D-Sub MIL Spec Connectors 78POS Cd STR ML | Rapid Electronics |
TE Connectivity - AMP DSUB AMPLIMITE ASY PLUGS TD 90 5 KIT | Distrelec |
Conn D-Subminiature PIN 78 POS Crimp ST Cable Mount 78 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Plug, Std,90,5,Kit | TE Connectivity 204521-3 | RS Americas |
AMPLIMITE,ASY,PLUG,STD,90,5 | TTI Europe |
Where can I find additional details, specifications and documents for a 204521-3?
Additional datasheets, footprints and schematics for 204521-3 are listed on our Part Details page. You can also find images and similar parts to 204521-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204521-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204521-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204521-3 fall under?
The 204521-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204521-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204521-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 204521-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204521-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 204521-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204521-3 often in real-time on the comparison pages.
What if I can't find stock of 204521-3?
You can fill out our help required form which you can use to request a quote for 204521-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.