Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$142.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$136.46
|
689
in stock
|
Buy Now | |
Rapid Electronics
from US$153.06
|
689
in stock
|
Buy Now | |
Chip One Stop
from US$88.00
|
689
in stock
|
Buy Now | |
Distrelec
from US$132.88
|
689
in stock
|
Buy Now | |
TE Store
from US$193.86
|
33
in stock
|
Buy Now | |
RS Americas
from US$132.99
|
21
in stock
|
Buy Now | |
TTI Europe
from US$27.08
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$135.46
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$135.46
|
1
in stock
|
Buy Now | |
Avnet America
from US$107.10
|
-
|
Buy Now | |
element14
from US$143.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Number of Positions | 78 |
Power/Signal/Coax Combination | No |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.17mm, .125in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating., Size 22 sockets supplied with receptacles are loose piece. |
Packaging Method | Package |
Blindmate | No |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Shell Size | 5 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Recept Assy 78 Pos |Amp Te Connectivity 204520-2 | Newark Electronics |
D-Sub MIL Spec Connectors RECEPT ASSY 78 POS | Rapid Electronics |
TE Connectivity - AMP Recept Assy 78P Amplimite | Distrelec |
RECEPT ASSY,78 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 78 Power/Signal/Coax Combination: No Connector Shell Size: 5 Receptacle Cable-to-Cable 78 | Box Mount D-Sub Connector | Part Number: 204520-2 | Internal Number: 204520-2 | TE Connectivity | TE Store |
Conn, D-Sub, Cable Socket, 78Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 204520-2 | RS Americas |
DSUB D78S CRIMP:REC+SKTS | TTI Europe |
RECEPT ASSY,78 POSN,AMPLIMITE | Heilind Electronics |
Conn High Density D-Sub RCP 78 POS Crimp ST Panel Mount 78 Terminal 1 Port | Avnet America |
HD D-SUB SHELL, RCPT, SIZE DD, STEEL | element14 |
Conn High Density D-Sub SKT 78 POS Crimp ST Cable Mount 78 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 78Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DD |
Product Range | AMPLIMITE 90 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMP 204351-1 Size 22 Socket Contact |
SVHC | Cadmium (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 204520-2?
Additional datasheets, footprints and schematics for 204520-2 are listed on our Part Details page. You can also find images and similar parts to 204520-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204520-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204520-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204520-2 fall under?
The 204520-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204520-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204520-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 204520-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204520-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 204520-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204520-2 often in real-time on the comparison pages.
What if I can't find stock of 204520-2?
You can fill out our help required form which you can use to request a quote for 204520-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.