Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.45
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$80.08
|
381
in stock
|
Buy Now | |
Chip One Stop
from US$45.70
|
381
in stock
|
Buy Now | |
Distrelec
from US$78.24
|
381
in stock
|
Buy Now | |
TE Store
from US$89.50
|
76
in stock
|
Buy Now | |
Powell Electronics
from US$50.64
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$59.76
|
28
in stock
|
Buy Now | |
RS Americas
from US$63.79
|
25
in stock
|
Buy Now | |
element14
from US$69.56
|
1
in stock
|
Buy Now | |
Avnet America
from US$60.04
|
-
|
Buy Now | |
TTI Europe
from US$25.03
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Number of Positions | 44 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 22 sockets supplied with receptacles are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector Style | Receptacle |
Product Type | Connector |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub MIL Spec Connectors 44P RECEPTACLE | Rapid Electronics |
TE Connectivity - AMP Recept Assy SZ3 Amplimite | Distrelec |
RECEPT ASSY,SZ 3,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 44 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 44 | Box Mount D-Sub Connector | Part Number: 204516-2 | Internal Number: 204516-2 | 3 | TE Connectivity | TE Store |
D Sub Connector, High Density-Hd, 44 Position, Receptacle | Newark Electronics |
Conn, D-Sub, Cable Socket, 44Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 204516-2 | RS Americas |
HD-D SUB CONN, RCPT, DB, CRIMP | element14 |
Conn High Density D-Sub SKT 44 POS Crimp ST Cable Mount 44 Terminal 1 Port | Avnet America |
DSUB B44S CRIMP:REC+SKTS | TTI Europe |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 44Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Metal Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 204516-2?
Additional datasheets, footprints and schematics for 204516-2 are listed on our Part Details page. You can also find images and similar parts to 204516-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204516-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204516-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204516-2 fall under?
The 204516-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204516-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204516-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 204516-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204516-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Powell Electronics have stock available or on a lead time for 204516-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204516-2 often in real-time on the comparison pages.
What if I can't find stock of 204516-2?
You can fill out our help required form which you can use to request a quote for 204516-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.