204515-3 D-Shaped Connectors by TE Connectivity

AMPLIMITE,ASY,PLUG,STD,90,2,KIT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.14

Distributor Stock
Logo for Newark
Newark
from US$80.65
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$61.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$73.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$25.14
-
Buy Now

Specifications

Retention Clip Material Stainless Steel
Shell Material Steel
Non-Magnetic No
Shell Plating Material Cadmium
Number of Positions 26
Power/Signal/Coax Combination No
Contact Current Rating (Max) 5A
Contact Base Material Copper Alloy
Contact Size 22
Contact Style Pin
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Mating Area Plating Thickness 50µin
Centerline (Pitch) .09in, 2.29mm
NASA Qualification No
Mounting Hole Diameter 3.17mm, .125in
ULTRA-LITE Connector No
Circuit Application Signal
Comment "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating., Size 22 pins supplied with plugs are loose piece., Includes insertion/extraction tool.
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Cable
Sealable No
Blindmate No
Product Type Connector
Shell Size 2
Connector Style Plug
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

D-Sub Mil Spec Connectors Assm Plug Std 90 2 Kit |Amp Te Connectivity 204515-3 | Newark Electronics
HDD Series D-Subminiature Plug Kit Shell Size 2 26-Position Bulk | Avnet America
Connector, D-Sub, AMPLIMITE, Asy, Plug, Std,90,2,Kit | TE Connectivity 204515-3 | RS Americas
AMPLIMITE ASY PLUG STD902KIT | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 204515-3?

Additional datasheets, footprints and schematics for 204515-3 are listed on our Part Details page. You can also find images and similar parts to 204515-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 204515-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204515-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 204515-3 fall under?

The 204515-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 204515-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 204515-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 204515-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 204515-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 204515-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 204515-3 often in real-time on the comparison pages.

What if I can't find stock of 204515-3?

You can fill out our help required form which you can use to request a quote for 204515-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay