204513-2 D-Shaped Connectors by TE Connectivity

AMPLIMITE,ASY,PLUG,STD,90,1

Status: Active
Series: -
RoHS: Unknown
Aliases: AMP-0-0204513-2,
CN9241-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.71

Distributor Stock
Logo for Farnell
Farnell
from US$37.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.25
123
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$34.37
123
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$20.20
123
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$37.58
123
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$14.98
68
in stock
Buy Now
Logo for TE Store
TE Store
from US$37.42
36
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$14.71
33
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$23.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$27.19
-
Buy Now
Logo for element14
element14
from US$35.94
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Retention Clip Material Stainless Steel
Shell Material Steel
Non-Magnetic No
Shell Plating Material Cadmium
Number of Positions 15
Power/Signal/Coax Combination No
Contact Mating Area Plating Thickness 50µin
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 5A
Contact Style Pin
Contact Base Material Copper Alloy
Contact Size 22
Contact Type Pin
Centerline (Pitch) 2.29mm, .09in
NASA Qualification No
Mounting Hole Diameter .125in, 3.17mm
Circuit Application Signal
ULTRA-LITE Connector No
Comment Size 22 pins supplied with plugs are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating.
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Blindmate No
Shell Size 1
Connector System Cable-to-Cable
Sealable No
Product Type Connector
Connector Style Plug
Operating Temperature Range -55 – 125°C, -67 – 257°F

Compatible Parts


Alternative Descriptions

D-Sub Mil Spec Connectors 15Pos Plug Rohs Compliant: No |Amp Te Connectivity 204513-2 | Newark Electronics
D-Sub MIL Spec Connectors 15POS PLUG | Rapid Electronics
TE Connectivity - AMP DSUB AMPLIMITE ASY PLUGS TD 90 1 | Distrelec
D SUB CONN, PLUG, 15POS, DE, CRIMP | Farnell
AMPLIMITE,ASY,PLUG,STD,90,1 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 1 Plug Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 204513-2 | Internal Number: 204513-2 | Alias Number: AMP-0-0204513-2 | TE Connectivity | TE Store
DSUB E15P CRIMP:PLG+PINS | TTI Europe
Conn High Density D-Sub PIN 15 POS Crimp ST Panel Mount 15 Terminal 1 Port | Avnet America
Conn, D-Sub, Cable Plug, 15Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 204513-2 | RS Americas


204513-2 Connectors by Unknown

HD D-SUB CONN PLUG 15POS CRIMP

Status: Unknown
Series: AMPLIMITE HDD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 15Contacts
Gender Plug
Contact Termination Type Crimp
D Sub Shell Size DE
Product Range AMPLIMITE HDD Series
Connector Body Material Steel Body
Contact Material Copper Alloy
Contact Plating Gold Plated Contacts
SVHC Cadmium (07-Jul-2017)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 204513-2?

Additional datasheets, footprints and schematics for 204513-2 are listed on our Part Details page. You can also find images and similar parts to 204513-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 204513-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204513-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 204513-2 fall under?

The 204513-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 204513-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 204513-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 204513-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 204513-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 204513-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 204513-2 often in real-time on the comparison pages.

What if I can't find stock of 204513-2?

You can fill out our help required form which you can use to request a quote for 204513-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay