Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.53
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$19.33
|
3,167
in stock
|
Buy Now | |
Rapid Electronics
from US$21.51
|
3,167
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
3,167
in stock
|
Buy Now | |
Distrelec
from US$20.66
|
3,167
in stock
|
Buy Now | |
Heilind Electronics
from US$21.72
|
2,732
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.72
|
539
in stock
|
Buy Now | |
Powell Electronics
from US$13.65
|
315
in stock
|
Buy Now | |
RS Americas
from US$16.13
|
58
in stock
|
Buy Now | |
TTI Europe
from US$16.04
|
27
in stock
|
Buy Now | |
TE Store
from US$24.11
|
23
in stock
|
Buy Now | |
Avnet America
-
|
30
in stock
|
Buy Now | |
Electro Enterprises
from US$16.43
|
-
|
Buy Now | |
Farnell
from US$19.22
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 78 |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Size | 22 |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 22 pins supplied with plugs are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Package |
Sealable | No |
Product Type | Connector |
Connector System | Cable-to-Cable |
Blindmate | No |
Shell Size | 5 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Plug 78 Pos |Amp Te Connectivity 204509-1 | Newark Electronics |
D-Sub MIL Spec Connectors PLUG 78 POS | Rapid Electronics |
TE Connectivity - AMP DSUB AMPLIMITE ASY PLUGS TD 90 5 | Distrelec |
AMPLIMITE,ASY,PLUG,STD,90,5 | Heilind Electronics |
AMPLIMITE 90 Series Series Straight Military Crimp D-Sub Connector Plug 78 Way | TE Connectivity 204509-1 | RS Americas |
DSUB D50P SHELL | TTI Europe |
AMPLIMITE,ASY,PLUG,STD,90,5 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 78 Power/Signal/Coax Combination: No Connector Shell Size: 5 Plug Cable-to-Cable 78 | Box Mount D-Sub Connector | Part Number: 204509-1 | Internal Number: 204509-1 | TE Connectivity | TE Store |
Plug 78 way pin 90 series Amplimite | RS |
Conn Housing PL 78 POS Crimp ST Panel Mount | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 78Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DD |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | Size 22 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 204509-1?
Additional datasheets, footprints and schematics for 204509-1 are listed on our Part Details page. You can also find images and similar parts to 204509-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204509-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204509-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204509-1 fall under?
The 204509-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204509-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204509-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204509-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204509-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 204509-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204509-1 often in real-time on the comparison pages.
What if I can't find stock of 204509-1?
You can fill out our help required form which you can use to request a quote for 204509-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.