Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.13
|
No stock
|
Buy Now | |
Rapid Electronics
from US$20.53
|
10,313
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
10,313
in stock
|
Buy Now | |
Distrelec
from US$18.85
|
10,313
in stock
|
Buy Now | |
Powell Electronics
from US$16.35
|
887
in stock
|
Buy Now | |
Avnet America
from US$14.27
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$18.41
|
10
in stock
|
Buy Now | |
RS Americas
from US$15.44
|
8
in stock
|
Buy Now | |
element14
from US$19.18
|
-
|
Buy Now | |
TTI Europe
from US$14.37
|
-
|
Buy Now | |
TE Store
from US$22.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 62 |
Contact Size | 22 |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 22 pins supplied with plugs are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Carton |
Blindmate | No |
Sealable | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub MIL Spec Connectors 62 POS PLUG HD | Rapid Electronics |
TE Connectivity - AMP DSUB AMPLIMITE ASY PLUGS TD 90 4 | Distrelec |
D SUB HOUSING, PLUG, DC SZ, 62POS | Farnell |
Conn Housing PL 62 POS Crimp ST Panel Mount | Avnet America |
D Sub Housing, Plug, 62Pos-Dc | Newark Electronics |
Conn D-Sub Cable Plug 62Pos STR 90 Series Crimp 22AWG | TE Connectivity 204507-1 | RS Americas |
CONNECTOR, PLUG, D SUB, 62WAY | element14 |
AMPLIMITE,ASY,PLUG,STD,90,4 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 62 Power/Signal/Coax Combination: No Connector Shell Size: 4 Plug Cable-to-Cable 62 | Box Mount D-Sub Connector | Part Number: 204507-1 | Internal Number: 204507-1 | TE Connectivity | TE Store |
AMPLI,ASSY,PLUG,STD,90,4 | Power and Signal Group |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 62Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DC |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | M 39029/58-360 or HDD-22 Pin Contacts |
SVHC | Cadmium (07-Jul-2017) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
D Sub Shell Size | DC |
No. of Contacts | 62Contacts |
Where can I find additional details, specifications and documents for a 204507-1?
Additional datasheets, footprints and schematics for 204507-1 are listed on our Part Details page. You can also find images and similar parts to 204507-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204507-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204507-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204507-1 fall under?
The 204507-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204507-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204507-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204507-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204507-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Powell Electronics have stock available or on a lead time for 204507-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204507-1 often in real-time on the comparison pages.
What if I can't find stock of 204507-1?
You can fill out our help required form which you can use to request a quote for 204507-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.