Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.33
|
368
in stock
|
Buy Now | |
Newark Electronics
from US$18.41
|
368
in stock
|
Buy Now | |
Rapid Electronics
from US$21.07
|
368
in stock
|
Buy Now | |
Chip One Stop
from US$14.60
|
368
in stock
|
Buy Now | |
Farnell
from US$21.20
|
312
in stock
|
Buy Now | |
Powell Electronics
from US$18.98
|
127
in stock
|
Buy Now | |
TE Store
from US$22.96
|
30
in stock
|
Buy Now | |
Future Electronics
from US$14.88
|
-
|
Buy Now | |
Avnet America
from US$14.27
|
-
|
Buy Now | |
RS Americas
from US$16.40
|
-
|
Buy Now | |
element14
from US$23.35
|
-
|
Buy Now | |
TTI Europe
from US$15.07
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 62 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 22 sockets supplied with receptacles are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Carton |
Shell Size | 4 |
Product Type | Connector |
Blindmate | No |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D Sub Housing, Receptacle, 62Pos-Dc | Newark Electronics |
D-Sub MIL Spec Connectors RECEPT ASSY 62 POS | Rapid Electronics |
TE Connectivity - AMP Recept Assy 62P Amplimite | Distrelec |
D SUB HOUSING, RCPT, DC SZ, 62POS | Farnell |
RECEPT ASSY,62 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 62 Power/Signal/Coax Combination: No Connector Shell Size: 4 Receptacle Cable-to-Cable 62 | Box Mount D-Sub Connector | Part Number: 204506-1 | Internal Number: 204506-1 | TE Connectivity | TE Store |
RECEPT ASSY | Future Electronics |
Conn Housing RCP 62 POS Crimp ST Panel Mount | Avnet America |
Conn, D-Sub, Cable Socket, 62Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 204506-1 | RS Americas |
D SUB HOUSING, RECEPTACLE, 62POS-DC | element14 |
204506-1 | TTI Europe |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 204506-1?
Additional datasheets, footprints and schematics for 204506-1 are listed on our Part Details page. You can also find images and similar parts to 204506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204506-1 fall under?
The 204506-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204506-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204506-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 204506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204506-1 often in real-time on the comparison pages.
What if I can't find stock of 204506-1?
You can fill out our help required form which you can use to request a quote for 204506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.