Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.65
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$15.07
|
3,730
in stock
|
Buy Now | |
Rapid Electronics
from US$16.31
|
3,730
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
3,730
in stock
|
Buy Now | |
Distrelec
from US$15.56
|
3,730
in stock
|
Buy Now | |
Farnell
from US$16.40
|
2,985
in stock
|
Buy Now | |
Future Electronics
from US$11.92
|
150
in stock
|
Buy Now | |
TE Store
from US$18.38
|
125
in stock
|
Buy Now | |
element14
from US$14.21
|
107
in stock
|
Buy Now | |
TTI Europe
from US$10.26
|
69
in stock
|
Buy Now | |
Avnet America
from US$11.42
|
-
|
Buy Now | |
RS Americas
from US$12.31
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 44 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating., Size 22 sockets supplied with receptacles are loose piece. |
Packaging Method | Carton |
Blindmate | No |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors 44P Receptacle Rohs Compliant: No |Amp Te Connectivity 204504-1 | Newark Electronics |
D-Sub MIL Spec Connectors 44P RECEPTACLE | Rapid Electronics |
TE Connectivity - AMP Recept Assy SZ3 Amplimite | Distrelec |
D SUB CONN, RCPT, 44POS, DB, CRIMP | Farnell |
RECEPT ASSY | Future Electronics |
RECEPT ASSY,SZ 3,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 44 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 44 | Box Mount D-Sub Connector | Part Number: 204504-1 | Internal Number: 204504-1 | 3 | TE Connectivity | TE Store |
CONNECTOR, RECEPTACLE, D SUB, 44WAY | element14 |
RECEPT ASSY SZ 3 AMPLIMITE | TTI Europe |
Receptacle 44 way socket 90 Amplimite | RS |
Conn Housing RCP 44 POS Crimp ST Panel Mount | Avnet America |
Conn, Rect, Interconnect System, Cable Socket,44 Cont, Crimp, Sh-Sz 3,22 AWG,2 Rows | TE Connectivity 204504-1 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HD-22 Series |
RoHS: | Unknown |
No. of Contacts | 44Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | Amplimite HD-22 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | Cadmium (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 204504-1?
Additional datasheets, footprints and schematics for 204504-1 are listed on our Part Details page. You can also find images and similar parts to 204504-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204504-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204504-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204504-1 fall under?
The 204504-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204504-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204504-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204504-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204504-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 204504-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204504-1 often in real-time on the comparison pages.
What if I can't find stock of 204504-1?
You can fill out our help required form which you can use to request a quote for 204504-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.