Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.89
|
22
in stock
|
Buy Now | |
TE Store
from US$13.08
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$11.71
|
272
in stock
|
Buy Now | |
Chip One Stop
from US$8.25
|
272
in stock
|
Buy Now | |
Distrelec
from US$11.10
|
272
in stock
|
Buy Now | |
Farnell
from US$11.78
|
220
in stock
|
Buy Now | |
Electro Enterprises
from US$9.50
|
159
in stock
|
Buy Now | |
TTI Europe
from US$6.72
|
5
in stock
|
Buy Now | |
RS Americas
from US$10.87
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$10.20
|
2
in stock
|
Buy Now | |
element14
from US$11.29
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Contact Type | Pin |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 22 sockets supplied with receptacles are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Carton |
Blindmate | No |
Sealable | No |
Shell Size | 1 |
Connector System | Cable-to-Cable |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,PLUG,STD,90,1 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 1 Plug Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 204501-1 | Internal Number: 204501-1 | TE Connectivity | TE Store |
D-Sub MIL Spec Conn 15 POS PLUG HI DES 90 SERIES | Rapid Electronics |
TE Connectivity - AMP DSUB AMPLIMITE ASY PLUGS TD 90 1 | Distrelec |
D SUB CONNECTORS | Farnell |
AMPLIMITE 90 d-sub cable plug, 15 pin | RS |
DSUB E15P SHELL | TTI Europe |
AMPLIMITE 90 Series Series Straight Military Crimp D-Sub Connector Plug 15 Way | TE Connectivity 204501-1 | RS Americas |
Hd D-Sub Housing, Plug, 15Pos, Crimp Rohs Compliant: No |Amp Te Connectivity 204501-1 | Newark Electronics |
HD D-SUB HOUSING, PLUG, 15POS, CRIMP | element14 |
Conn Housing PL 15 POS Crimp ST Panel Mount | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 90 Series Pin Contacts |
SVHC | Cadmium (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 204501-1?
Additional datasheets, footprints and schematics for 204501-1 are listed on our Part Details page. You can also find images and similar parts to 204501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204501-1 fall under?
The 204501-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204501-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204501-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 204501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204501-1 often in real-time on the comparison pages.
What if I can't find stock of 204501-1?
You can fill out our help required form which you can use to request a quote for 204501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.