Status: | Unknown |
---|---|
Series: | Mascot 2045 Series |
RoHS: | Unknown |
Battery Charger Type | Switch Mode |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 264VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | Mascot 2045 Series |
Plug Type | EU |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
Charge Current Max | 10A |
External Depth | 186mm |
External Length / Height | 63.5mm |
External Width | 215mm |
For Use With | 24V Lead Acid Batteries |
Input Voltage Max | 264VAC |
Input Voltage Min | 198VAC |
Operating Temperature Max | 40°C |
Operating Temperature Min | -25°C |
Output Current | 10A |
Output Ripple Voltage pk-pk | 100mV |
Output Voltage | 24V |
Weight | 2.32kg |
CHARGER, LD-ACID, 24V, 10A, EURO | element14 |
Where can I find additional details, specifications and documents for a 2045000048?
Additional datasheets, footprints and schematics for 2045000048 are listed on our Part Details page. You can also find images and similar parts to 2045000048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2045000048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2045000048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2045000048 fall under?
The 2045000048 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 2045000048 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2045000048 you can contact the distributor directly for product support, shipping queries etc.
Is the 2045000048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2045000048 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2045000048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2045000048 often in real-time on the comparison pages.
What if I can't find stock of 2045000048?
You can fill out our help required form which you can use to request a quote for 2045000048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.