Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.84
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$12.30
|
2,872
in stock
|
Buy Now | |
Newark Electronics
from US$10.86
|
2,853
in stock
|
Buy Now | |
Chip One Stop
from US$8.58
|
2,853
in stock
|
Buy Now | |
Farnell
from US$12.37
|
2,283
in stock
|
Buy Now | |
Powell Electronics
from US$10.29
|
859
in stock
|
Buy Now | |
element14
from US$10.63
|
124
in stock
|
Buy Now | |
TE Store
from US$13.59
|
26
in stock
|
Buy Now | |
Distrelec
from US$11.68
|
19
in stock
|
Buy Now | |
RS Americas
from US$9.33
|
10
in stock
|
Buy Now | |
Avnet America
from US$8.56
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 22 sockets supplied with receptacles are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Carton |
Shell Size | 1 |
Product Type | Connector |
Blindmate | No |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub MIL Spec Connectors 15P RECEPTACLE | Rapid Electronics |
D-Sub Mil Spec Connectors 15P Receptacle |Amp Te Connectivity 204500-1 | Newark Electronics |
D SUB CONN, RCPT, 15POS, DE, CRIMP | Farnell |
CONNECTOR, RECEPTACLE, D SUB, 15WAY | element14 |
AMPLIMITE 90 d-sub cable socket, 15 way | RS |
RECEPT ASSY,SZ 1,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 1 Receptacle Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 204500-1 | Internal Number: 204500-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Recept Assy SZ1 Amplimite | Distrelec |
Conn D-Sub Cable Socket 15Pos STR 90 Series Crimp 22AWG | TE Connectivity 204500-1 | RS Americas |
Conn Housing RCP 15 POS Crimp ST Panel Mount | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | Cadmium (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 204500-1?
Additional datasheets, footprints and schematics for 204500-1 are listed on our Part Details page. You can also find images and similar parts to 204500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204500-1 fall under?
The 204500-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204500-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204500-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Powell Electronics have stock available or on a lead time for 204500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204500-1 often in real-time on the comparison pages.
What if I can't find stock of 204500-1?
You can fill out our help required form which you can use to request a quote for 204500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.