Status: | Unknown |
---|---|
Series: | 2045 Series |
RoHS: | Unknown |
Product Range | 2045 Series |
---|---|
DC Breakover Voltage | 250V |
GDT Case Style | Axial Leaded |
Impulse Discharge Current | 10kA |
Impulse Sparkover Voltage | 700V |
SVHC | No SVHC (15-Jan-2018) |
GAS DISCHARGE TUBE, 250V, 10KA | element14 |
GDT 2-POLE LIGHT DUTY 10KA 250V 8X6MM AXIAL | Avnet America |
Gas Tube, 2 Electr, 250V, 15kA, 8 mm, TH Axial, Bulk pack, 2045 Series | Bourns 2045-25-BLF | RS Americas |
Where can I find additional details, specifications and documents for a 2045-25-BLF?
Additional datasheets, footprints and schematics for 2045-25-BLF are listed on our Part Details page. You can also find images and similar parts to 2045-25-BLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2045-25-BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2045-25-BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2045-25-BLF fall under?
The 2045-25-BLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2045-25-BLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2045-25-BLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2045-25-BLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2045-25-BLF have stock available?
Authorised distributors including element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2045-25-BLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2045-25-BLF often in real-time on the comparison pages.
What if I can't find stock of 2045-25-BLF?
You can fill out our help required form which you can use to request a quote for 2045-25-BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.