Status: | Unknown |
---|---|
Series: | 2045 Series |
RoHS: | Unknown |
Product Range | 2045 Series |
---|---|
DC Breakover Voltage | 120V |
GDT Case Style | Axial Leaded |
Impulse Discharge Current | 10kA |
Impulse Sparkover Voltage | 700V |
SVHC | No SVHC (15-Jan-2018) |
Gas Discharge Tube, 120V, Axial | Newark Electronics |
Surge Arrestor 2-Electrode Gas Discharge Tube 120VDC 15kA Thru-Hole T/R | Avnet America |
Gas Tube, 2 Electr, 120V, 15kA, 8 mm, TH Axial, Reel pack, 2045 Series | Bourns 2045-12-BT1LF | RS Americas |
Where can I find additional details, specifications and documents for a 2045-12-BT1LF?
Additional datasheets, footprints and schematics for 2045-12-BT1LF are listed on our Part Details page. You can also find images and similar parts to 2045-12-BT1LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2045-12-BT1LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2045-12-BT1LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2045-12-BT1LF fall under?
The 2045-12-BT1LF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2045-12-BT1LF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2045-12-BT1LF you can contact the distributor directly for product support, shipping queries etc.
Is the 2045-12-BT1LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2045-12-BT1LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 2045-12-BT1LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2045-12-BT1LF often in real-time on the comparison pages.
What if I can't find stock of 2045-12-BT1LF?
You can fill out our help required form which you can use to request a quote for 2045-12-BT1LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.