Status: | Unknown |
---|---|
Series: | ACT20P Series |
RoHS: | Unknown |
Signal Conditioner Input | Current |
---|---|
Signal Conditioner Output | Analogue Digital |
No. of Output Channels | 1Channels |
Accuracy % | 0.6% |
Output Accuracy | - |
Supply Voltage | 24VDC |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | ACT20P Series |
SVHC | No SVHC (27-Jun-2018) |
Signal Converter, 31.2V, Din Rail | Newark Electronics |
SIGNAL CONVERTER, 31.2V, DIN RAIL | element14 |
Weidmüller Current Measuring Transducer 10A, Analogue / Relay | Distrelec |
Current-Measuring Transducer 4-Way Isolator 0 to 1A/0 to 5A/0 to 10A AC/DC DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2044850000?
Additional datasheets, footprints and schematics for 2044850000 are listed on our Part Details page. You can also find images and similar parts to 2044850000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2044850000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2044850000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2044850000 fall under?
The 2044850000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2044850000 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2044850000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2044850000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2044850000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for 2044850000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2044850000 often in real-time on the comparison pages.
What if I can't find stock of 2044850000?
You can fill out our help required form which you can use to request a quote for 2044850000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.