Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.43
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.43
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
TE Store
from US$1.21
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Pin Diameter | .03mm |
Contact Color Bands | Orange, Blue, Black |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Long |
Contact Type | Pin |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Post Diameter | .76in, .03mm |
Insulation Diameter (Max) | 1.38in, .054mm |
High Current | No |
Circuit Application | Signal |
Comment | Insertion/Extraction Tool No. 91067-1 (Military No. M81969/1-04) is used to install and remove pin and socket contacts., These contacts are used in Series 90 military connectors., Color bands are read in the direction of terminal (wire barrel) end to mating end., Tape mounted contacts are used in the AMP-TAPEMATIC Stripper/Crimper Machine No. 599406-7. |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .166mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN CONT,SZ 22D,AMPLIMITE | Heilind Electronics |
Pin Cont,sz 22D,amplimite Rohs Compliant: Yes |Amp Te Connectivity 204370-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Tape | Avnet America |
Connector, D-Sub, Pin Cont, Sz 22D, AMPLIMITE | TE Connectivity 204370-5 | RS Americas |
Special Order: PIN CONT,SZ 22D,AMPLIMITE Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Size: Size 22 Wire Size: 28 – 22 AWG Wire Size: .08 – .4 mm² Pin Gold Size 22 28 – 22 AWG | Connector Contact | Part Number: 204370-5 | Internal Number: 204370-5 | TE Connectivity | TE Store |
D-Sub Contacts PIN CONT,SZ 22D,AMPL | Sager |
Where can I find additional details, specifications and documents for a 204370-5?
Additional datasheets, footprints and schematics for 204370-5 are listed on our Part Details page. You can also find images and similar parts to 204370-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204370-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204370-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204370-5 fall under?
The 204370-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 204370-5 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204370-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 204370-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204370-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 204370-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204370-5 often in real-time on the comparison pages.
What if I can't find stock of 204370-5?
You can fill out our help required form which you can use to request a quote for 204370-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.