Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 6.43" |
---|---|
Width | 130mm |
Bristle Material | Stainless Steel |
Handle Material | Anodised Aluminium |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 10mm |
Head Material | Stainless Steel |
Height | 220mm |
Length Imperial | 6.7/6" |
Material | Anodized Alumninium |
Weight | 0.28kg |
Brush, Metal Handle | Newark Electronics |
BRUSH, METAL HANDLE | element14 |
Where can I find additional details, specifications and documents for a 2043-1?
Additional datasheets, footprints and schematics for 2043-1 are listed on our Part Details page. You can also find images and similar parts to 2043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2043-1 fall under?
The 2043-1 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 2043-1 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2043-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2043-1 often in real-time on the comparison pages.
What if I can't find stock of 2043-1?
You can fill out our help required form which you can use to request a quote for 2043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.