204287-0100 . Wireless Systems & Modules by Molex

OMNI ANTENNA LINEAR 433MHZ 0.7DBI

Status: Unknown
Series: 204287 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.76

Distributor Stock
Logo for RS
RS
from US$2.76
1,098
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.51
2,141
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.59
1,080
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.45
1,079
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.67
973
in stock
Buy Now
Logo for element14
element14
from US$3.42
973
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$3.95
900
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$3.95
300
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.57
60
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Antenna Type ISM Band
Frequency Min -
Frequency Max 433MHz
Antenna Mounting Adhesive
Gain 0.7dBi
VSWR -
Input Power 2W
Input Impedance 50ohm
Antenna Polarisation Linear
Product Range 204287 Series
SVHC No SVHC (15-Jan-2019)
Antenna Applications ISM

Alternative Descriptions

433MHz Flex Antenna with cable 100mm | RS
RF ANTENNA, 433MHZ, 0.7DBI, 2W | Farnell
Molex Flexible Antenna, ISM, 0.7 dBi, U.FL, 90mm, Adhesive Mount, Cable Length 100mm | Distrelec
Omni Antenna, Linear, 433Mhz, 0.7Dbi | Newark Electronics
OMNI ANTENNA, LINEAR, 433MHZ, 0.7DBI | element14
ISM 433MHZ FLEX ANTENNA W 100MM CABLE | Heilind Electronics
Antenna | Transfer Multisort Elektronik
Antenna Omni-Directional 0.7dBi 436MHz Adhesive Carton | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 204287-0100 .?

Additional datasheets, footprints and schematics for 204287-0100 . are listed on our Part Details page. You can also find images and similar parts to 204287-0100 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 204287-0100 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204287-0100 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 204287-0100 . fall under?

The 204287-0100 . is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.

Can I view similar or alternative parts?

You can view similar parts to 204287-0100 . when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 204287-0100 . you can contact the distributor directly for product support, shipping queries etc.

Is the 204287-0100 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 204287-0100 . have stock available?

Authorised distributors including Chip One Stop, RS, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 204287-0100 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 204287-0100 . often in real-time on the comparison pages.

What if I can't find stock of 204287-0100 .?

You can fill out our help required form which you can use to request a quote for 204287-0100 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay