Status: | Unknown |
---|---|
Series: | 204286 Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
15
in stock
|
Buy Now | |
element14
from US$1.68
|
1,310
in stock
|
Buy Now | |
Farnell
from US$1.59
|
952
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,300
in stock
|
Buy Now | |
Rutronik
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Distrelec
from US$1.51
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Antenna Type | GNSS |
---|---|
Frequency Min | 1.597GHz |
Frequency Max | 1.607GHz |
Antenna Mounting | SMD |
Gain | 5.6dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Elliptic |
Product Range | 204286 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | GNSS |
OMNI ANTENNA, 1.597-1.607GHZ, 5.6DBI | element14 |
Gnss Antenna, 1.597-1.607Ghz, 5.6Dbi Rohs Compliant: Yes |Molex 204286-0001 | Newark Electronics |
GPS/Beido/Glonass Ceramic Antenna | RS |
Patch Antenna Elliptic 1566MHz/1580MHz/1607MHz 5.2dBi/5.4dBi/5.6dBi 50 Ohm Adhesive Mount/Surface Mount Tray | Avnet Abacus |
Ceramic GPS/BeiDou/GLONASS Ant. | Rutronik |
Molex Ceramic GPS/BeiDou/GLONASS Antenna | Distrelec |
GPS/BEIDO/GLONASS CERAMIC ANT | TTI Europe |
Where can I find additional details, specifications and documents for a 204286-0001 .?
Additional datasheets, footprints and schematics for 204286-0001 . are listed on our Part Details page. You can also find images and similar parts to 204286-0001 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204286-0001 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204286-0001 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204286-0001 . fall under?
The 204286-0001 . is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 204286-0001 . when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204286-0001 . you can contact the distributor directly for product support, shipping queries etc.
Is the 204286-0001 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204286-0001 . have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 204286-0001 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204286-0001 . often in real-time on the comparison pages.
What if I can't find stock of 204286-0001 .?
You can fill out our help required form which you can use to request a quote for 204286-0001 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.