Status: | Unknown |
---|---|
Series: | 204283 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
1,694
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
9,000
in stock
|
Buy Now | |
element14
from US$0.34
|
1,694
in stock
|
Buy Now | |
Heilind Electronics
-
|
8,910
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2,970
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | GNSS |
---|---|
Frequency Min | 1.597GHz |
Frequency Max | 1.607GHz |
Antenna Mounting | SMD |
Gain | 2dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 204283 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | GNSS |
Molex Low-Profile GNSS Ceramic Antenna | Distrelec |
RF ANTENNA, 1.597 TO 1.607GHZ, 2DBI | Farnell |
OMNI ANTENNA, LIN, 1.597-1.607GHZ, 2DBI | element14 |
GNSS CERAMIC ANTENNA LOW PROFILE | Heilind Electronics |
Low-Profile GNSS Ceramic SMD | Rutronik |
Low Profile Gnss Ceramic Antenna/Molex |Molex 204283-0001 | Newark Electronics |
Low-Profile GNSS Ceramic Antenna Omnidirectional 1561 to 1602MHz Linear Polarization Surface Mount Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a 204283-0001 .?
Additional datasheets, footprints and schematics for 204283-0001 . are listed on our Part Details page. You can also find images and similar parts to 204283-0001 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204283-0001 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204283-0001 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204283-0001 . fall under?
The 204283-0001 . is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 204283-0001 . when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204283-0001 . you can contact the distributor directly for product support, shipping queries etc.
Is the 204283-0001 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204283-0001 . have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, element14 and Heilind Electronics have stock available or on a lead time for 204283-0001 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204283-0001 . often in real-time on the comparison pages.
What if I can't find stock of 204283-0001 .?
You can fill out our help required form which you can use to request a quote for 204283-0001 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.