Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
1,392
in stock
|
Buy Now | |
Chip One Stop
from US$2.19
|
50
in stock
|
Buy Now | |
Rutronik
from US$1.51
|
-
|
Buy Now | |
Newark Electronics
from US$2.47
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
Farnell
from US$2.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
2.4-5GHz WiFi ant edge-fed 200mm MHF4 | RS |
Flex Antenna 2.4/5 GHz 200mm c | Rutronik |
2.4-5Ghz Wifi Ant Edge-Fed 200Mm Mhf4 Rohs Compliant: Yes |Molex 204281-1200 | Newark Electronics |
Wi-Fi Antenna Linear 2483.5MHz/5850MHz 1.6dBi/2.8dBi Adhesive Mount Carton | Avnet America |
WIFI ANTENNA, 5.15-5.85GHZ, 2.8DBI | element14 |
Where can I find additional details, specifications and documents for a 204281-1200?
Additional datasheets, footprints and schematics for 204281-1200 are listed on our Part Details page. You can also find images and similar parts to 204281-1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204281-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204281-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204281-1200 fall under?
The 204281-1200 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 204281-1200 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204281-1200 you can contact the distributor directly for product support, shipping queries etc.
Is the 204281-1200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 204281-1200 have stock available?
Authorised distributors including RS, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for 204281-1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204281-1200 often in real-time on the comparison pages.
What if I can't find stock of 204281-1200?
You can fill out our help required form which you can use to request a quote for 204281-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.