Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.03
|
1,650
in stock
|
Buy Now | |
Rapid Electronics
from US$4.13
|
1,650
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
1,650
in stock
|
Buy Now | |
Distrelec
from US$4.57
|
1,650
in stock
|
Buy Now | |
TE Store
from US$5.40
|
475
in stock
|
Buy Now | |
Future Electronics
from US$3.79
|
-
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
RS Americas
from US$4.65
|
-
|
Buy Now | |
element14
from US$4.70
|
-
|
Buy Now | |
Boersig
from US$4.34
|
-
|
Buy Now | |
TTI Europe
from US$3.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 2 |
---|---|
Row-to-Row Spacing | 7.8mm, .307in |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Retention | With |
Contact Current Rating (Max) | 40A, 35A |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Operating Voltage | 500VDC, 500VAC |
Centerline (Pitch) | .307in, 7.8mm |
Housing Color | Black |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Plug |
Housing Type | Plug |
Sealable | No |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power To The Board 2P Power Connector Straight |Amp Te Connectivity 2042274-1 | Newark Electronics |
Power to the Board 2P POWER CONNECTOR STRAIGHT | Rapid Electronics |
TE Connectivity ELCON MINI 2P VERT HEADER W/ CODING Boar | Distrelec |
ELCON MINI 2P VERT HEADER,W/ CODING Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.8 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 2042274-1 | Internal Number: 2042274-1 | 7.8 mm | TE Connectivity | TE Store |
ELCON MINI 2P VERT HEADER | Future Electronics |
Conn Power M 2 POS 7.3mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
ELCON MINI 2P VERT HEADER, W/ CODING | TE Connectivity 2042274-1 | RS Americas |
2 POS. POWER CONNECTOR STRAIGH | TTI Europe |
HEADER,VERT, PCB, CODING, 2WAY | Farnell |
Where can I find additional details, specifications and documents for a 2042274-1?
Additional datasheets, footprints and schematics for 2042274-1 are listed on our Part Details page. You can also find images and similar parts to 2042274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2042274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2042274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2042274-1 fall under?
The 2042274-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2042274-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2042274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2042274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2042274-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2042274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2042274-1 often in real-time on the comparison pages.
What if I can't find stock of 2042274-1?
You can fill out our help required form which you can use to request a quote for 2042274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.