Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.11
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$15.11
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Current Rating (Max) | 250A |
Contact Type | Socket |
Wire Size | 4AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
実装方法 | Bag |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
JUMPER, CROWN SOCKET, SIZE #2, #4 AWG | Avnet America |
Where can I find additional details, specifications and documents for a 2042202-3?
Additional datasheets, footprints and schematics for 2042202-3 are listed on our Part Details page. You can also find images and similar parts to 2042202-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2042202-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2042202-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2042202-3 fall under?
The 2042202-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2042202-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2042202-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2042202-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2042202-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2042202-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2042202-3 often in real-time on the comparison pages.
What if I can't find stock of 2042202-3?
You can fill out our help required form which you can use to request a quote for 2042202-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.