Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.83
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$19.24
|
4,600
in stock
|
Buy Now | |
Rapid Electronics
from US$15.72
|
4,600
in stock
|
Buy Now | |
Chip One Stop
from US$16.60
|
4,600
in stock
|
Buy Now | |
Farnell
from US$31.30
|
3,681
in stock
|
Buy Now | |
Future Electronics
from US$16.00
|
-
|
Buy Now | |
Avnet America
from US$14.29
|
-
|
Buy Now | |
RS Americas
from US$19.62
|
-
|
Buy Now | |
Boersig
from US$16.25
|
-
|
Buy Now | |
TE Store
from US$32.60
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 250A |
Wire Size | 4 – 2AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Jumper, Crown Socket, Size #2, #4 Awg |Amp Te Connectivity 2042202-1 | Newark Electronics |
Jumper crown socket size #2 #4 AWG | Rapid Electronics |
TE Connectivity Jumper crown socket size %232 %234 AWG Power | Distrelec |
JUMPER, POWER CONNECTOR, 1POS | Farnell |
Pin Size #2 4 AWG Jumper Crown Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Jumper, crown socket, size Number 2, 4 AWG, Wire-to-Board Connector Contacts | TE Connectivity 2042202-1 | RS Americas |
Special Order: Jumper, crown socket, size #2, #4 AWG Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Size: 4 – 2 AWG Product Terminates To: Wire & Cable Contact Current Rating (Max): 250 A Socket Gold 4 – 2 AWG Wire & Cable | Connector Contact | Part Number: 2042202-1 | Internal Number: 2042202-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2042202-1?
Additional datasheets, footprints and schematics for 2042202-1 are listed on our Part Details page. You can also find images and similar parts to 2042202-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2042202-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2042202-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2042202-1 fall under?
The 2042202-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2042202-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2042202-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2042202-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2042202-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2042202-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2042202-1 often in real-time on the comparison pages.
What if I can't find stock of 2042202-1?
You can fill out our help required form which you can use to request a quote for 2042202-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.