Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Pin |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 13A |
Contact Base Material | Brass |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Special Features | Loose Piece |
For Multiple Crimp | No |
Circuit Application | Signal |
Comment | Insertion Tool No. 200893-2 (for insulation diameters 1.78 [.07] or less)., Use turret TH501 (p/n 1-601967-5) with hand tool 601967-1., Extraction Tool No. 305183 |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 900 |
Packaging Method | Bag |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
PIN CONTACT ASSY. Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Gold With | Connector Contact | Part Number: 204219-1 | Internal Number: 204219-1 | TE Connectivity | TE Store |
AWG: 18 - 16 | Conrad |
Pin Contact Assy. |Amp Te Connectivity 204219-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Pin Contact Assembly | TE Connectivity 204219-1 | RS Americas |
Where can I find additional details, specifications and documents for a 204219-1?
Additional datasheets, footprints and schematics for 204219-1 are listed on our Part Details page. You can also find images and similar parts to 204219-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204219-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204219-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204219-1 fall under?
The 204219-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 204219-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204219-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204219-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204219-1 have stock available?
Authorised distributors including TE Store, Conrad, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 204219-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204219-1 often in real-time on the comparison pages.
What if I can't find stock of 204219-1?
You can fill out our help required form which you can use to request a quote for 204219-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.