Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.07
|
No stock
|
Buy Now | |
TE Store
from US$13.46
|
953
in stock
|
Buy Now | |
Newark Electronics
from US$14.09
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$11.37
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$13.00
|
70
in stock
|
Buy Now | |
Distrelec
from US$11.07
|
70
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,560
in stock
|
Buy Now | |
Future Electronics
from US$10.89
|
-
|
Buy Now | |
Avnet America
from US$10.63
|
-
|
Buy Now | |
RS Americas
from US$17.52
|
-
|
Buy Now | |
Boersig
from US$11.77
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Number of Columns | 12 |
PCB Mount Orientation | Vertical |
Number of Rows | 8 |
Number of Pairs | 96 |
Number of Positions | 192 |
Pairs per Column | 8 |
Number of Signal Positions | 192 |
Stackable | Yes |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | .5 – 2.5µm, 20 – 100µin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Dual Beam |
Contact Length | 3.1mm |
Contact Type | Pin |
Connector Length | .681in, 17.3mm |
Connector Width | .493in, 12.51mm |
コネクタの高さ | 9.5mm |
Row-to-Row Spacing | 1.25mm, .05in |
PCB Hole Diameter | .0158in, .4mm |
PCB Thickness (Recommended) | 1.2mm |
Connector Height | .374in, 9.5mm |
Stack Height | 1.6mm |
Operating Voltage | 30VAC, 50VDC |
Impedance | 30Ω |
Housing Color | Natural |
Centerline (Pitch) | 1.45mm, .057in |
Number of Shrouded Sides | 0 |
End Wall Location | None |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Guide Hardware | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Alignment | With |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Durability Rating | 200Cycles |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Connector Style | Plug |
Module Type | Center |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shrouded | Unshrouded |
Sealable | No |
Connector Type | Header |
Connector System | Board-to-Board |
Post Type | Through Hole - Press-Fit |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 1.6mm, .493in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Vert.Male, Telcordia L2 Number of Positions: 192 Row-to-Row Spacing: 1.25 mm Row-to-Row Spacing: .05 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 192 1.25 mm .05" With | Part Number: 2042088-1 | Internal Number: 2042088-1 | TE Connectivity | TE Store |
High Speed/Modular Conn Z-Pack Slim Uhd High Spd |Amp Te Connectivity 2042088-1 | Newark Electronics |
High Speed/Modular Conn Z-PACK SLIM UHD HIGH SPD | Rapid Electronics |
TE Connectivity - AMP BP Connector Vert.Male Telcordia L2 | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Conn Backplane M 96 POS 1.45mm Press Fit ST Thru-Hole | Avnet Abacus |
96 Position 1.45 mm Plug Press Fit Male Z-Pack Slim UHD Connector | Future Electronics |
Vert.Male, Telcordia L2, High Speed Backplane Connectors | TE Connectivity 2042088-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2042088-1?
Additional datasheets, footprints and schematics for 2042088-1 are listed on our Part Details page. You can also find images and similar parts to 2042088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2042088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2042088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2042088-1 fall under?
The 2042088-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2042088-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2042088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2042088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2042088-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2042088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2042088-1 often in real-time on the comparison pages.
What if I can't find stock of 2042088-1?
You can fill out our help required form which you can use to request a quote for 2042088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.