2041612-7

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2041612-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2041612-7
Series Information for 2041612-7 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI-E Card Edge,164P,Vertical,DIP,SLIM

Specifications

Ejector:
Without
Number of Positions:
164
PCB Mount Orientation:
Vertical
Contact Mating Area Plating Material Thickness:
100µin
Connector Height:
.433in, 11mm
コネクタの高さ:
11mm
Connector Width:
.228in, 5.8mm
Centerline (Pitch):
1mm, .039in
Housing Color:
White
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Sealable:
No
Termination Post & Tail Length:
1.5mm, .059in
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Conn Card Edge 164 1mm Solder ST Thru-Hole
Avnet Asia
Conn Card Edge 164 1mm Solder ST Thru-Hole