Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$154.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$154.75
|
No stock
|
Buy Now |
Connector Type | Power Entry |
---|---|
Current Rating | 30A |
Connector Colour | Grey |
Voltage Rating VAC | 600V |
Connector Mounting | Cable Mount |
Contact Termination | Screw |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 20415N?
Additional datasheets, footprints and schematics for 20415N are listed on our Part Details page. You can also find images and similar parts to 20415N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20415N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20415N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20415N fall under?
The 20415N is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 20415N when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20415N you can contact the distributor directly for product support, shipping queries etc.
Is the 20415N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20415N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 20415N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20415N often in real-time on the comparison pages.
What if I can't find stock of 20415N?
You can fill out our help required form which you can use to request a quote for 20415N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.