2041554-2

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2041554-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2041554-2
Series Information for 2041554-2 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI-E, 98 P,G/F, 2.3L, DIP, Low End Wall

Specifications

Product Weight:
5.43g
PCB Mount Orientation:
Vertical
Number of Positions:
98
Ejector:
Without
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Thickness:
2.54µm
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Finish:
Matte
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
15µin
Connector Length:
3.504in, 89mm
PCB Thickness (Accepted):
1.57mm, .062in
Connector Height:
.433in, 11mm
Connector Width:
8.8mm, .35in
コネクタの高さ:
11mm
PCB Thickness (Recommended):
1.6mm, .063in
Operating Voltage:
50VAC
Housing Material:
PA 9T GF
Centerline (Pitch):
.039in, 1mm
Housing Color:
Black
PCI Generation:
II
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
実装方法:
Tray, Box & Tray
Packaging Quantity:
40
Packaging Method:
Tray, Box & Tray
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
2.3mm, .091in
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C