2041554-1

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2041554-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2041554-1
Series Information for 2041554-1 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI-E, 98 P,2.3L, DIP, LOW END WALL

Specifications

Number of Positions:
98
PCB Mount Orientation:
Vertical
Contact Mating Area Plating Material Thickness:
30µin
コネクタの高さ:
11mm
Connector Width:
.346in, 8.8mm
Connector Height:
11mm, .43in
Housing Color:
Natural
Centerline (Pitch):
.039in, 1mm
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Connector & Contact Terminates To:
Printed Circuit Board
Sealable:
No
Connector System:
Board-to-Board
Termination Post & Tail Length:
2.3mm, .09in
Operating Temperature Range:
-67 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C