Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Frame Style | Open |
---|---|
Cover Material | High Temperature Thermoplastic |
Actuator Handle Material | Stainless Steel |
Handle Type | Standard |
Sleeve Material | Copper Alloy |
Sleeve Plating Material | Tin-Lead over Nickel |
Cover Color | Black |
Heat Sink Style | Universal |
Grid Size | 35 x 36 |
Number of Positions | 350 |
Grid Spacing | 1 x 1mm, .039 x .039in |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Socket Type | mPGA |
Contact Mating Area Plating Thickness | 15µin |
Contact Base Material | Copper Alloy |
Contact Style | Stamped & Formed |
PCB Contact Termination Area Plating Material | Gold |
Socket Overall Height | 4mm, .157in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Socket Identifier | DMD350 |
UL-Brandschutzklasse | UL 94V-0 |
Heat Sink Attachment | Without |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Assembly Process Feature | Pick and Place Cover, Tape |
Circuit Application | Signal |
Packaging Method | Tape Mounted on Reel |
Packaging Quantity | 120 |
Leg Style | Pin Grid Array (PGA) |
Cap Type | Standard |
Profile | Standard |
ZIF Actuator | Screwdriver/Cam |
Connector & Contact Terminates To | Printed Circuit Board |
Chip Compatibility | TI Chip |
Product Type | Socket |
Insertion Force | ZIF |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SOCKET ASSY, DMD 350, T/R, G/F IC Socket Type: mPGA Number of Positions: 350 Contact Mating Area Plating Material: Gold Chip Compatibility: TI Chip Grid Spacing: .039 x .039 in mPGA 350 Gold TI Chip | Part Number: 2041549-1 | Internal Number: 2041549-1 | TE Connectivity | TE Store |
Conn PGA Socket SKT 350 POS 1.27mm Solder ST SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2041549-1?
Additional datasheets, footprints and schematics for 2041549-1 are listed on our Part Details page. You can also find images and similar parts to 2041549-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041549-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041549-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041549-1 fall under?
The 2041549-1 is listed under Connectors > Card & Socket Connectors > IC Sockets > PGA Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2041549-1 when available in the PGA Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041549-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041549-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041549-1 have stock available?
Authorised distributors including TE Store, Avnet America and Avnet Asia have stock available or on a lead time for 2041549-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041549-1 often in real-time on the comparison pages.
What if I can't find stock of 2041549-1?
You can fill out our help required form which you can use to request a quote for 2041549-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.