Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Mating Post Length | .145in, 3.35mm, 3.7mm |
PCB Contact Termination Area Plating Material | Gold |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 1.27µm |
コネクタの高さ | 6.55mm |
Row-to-Row Spacing | .079in, 2mm |
Connector Length | 9.8mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 6.55mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | PA 46 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Tray/Box, Tray |
Packaging Quantity | 360 |
実装方法 | Tray/Box, Tray |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Solid, Shrouded |
Connector System | Wire-to-Board |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .099in, 2.5mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connector Shrouded Header 6 Position 2mm Solder Straight Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2041540-1?
Additional datasheets, footprints and schematics for 2041540-1 are listed on our Part Details page. You can also find images and similar parts to 2041540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041540-1 fall under?
The 2041540-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2041540-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041540-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2041540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041540-1 often in real-time on the comparison pages.
What if I can't find stock of 2041540-1?
You can fill out our help required form which you can use to request a quote for 2041540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.