2041441-3 Audio & Video Connectors by TE Connectivity

Displayport,20P,Vertical,DIP Type,15u"

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shell Material Phosphor Bronze
Shell Plating Material Nickel
Number of Positions 20
Contact Base Material Brass
Contact Plating Material Gold
Contact Current Rating (Max) .5A
Tail Length .082in, 2.1mm
Housing Color Black
Centerline (Pitch) .05in, 1mm
Housing Material LCP (Liquid Crystal Polymer)
Flammability Rating UL 94V-0
Mounting Location Top
PCB Mount Retention Type Boardlock
Connector Mounting Type Board Mount
Flange Without
PCB Mounting Style Through Hole
Pick and Place Without Pick and Place Cover
Circuit Application Signal
Packaging Method Tray, Box & Tray
Orientation Vertical
Connector System Cable-to-Board
Connector Type Connector Assembly
Product Type Connector
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Operating Temperature Range -40 – 185°F, -40 – 85°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2041441-3?

Additional datasheets, footprints and schematics for 2041441-3 are listed on our Part Details page. You can also find images and similar parts to 2041441-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2041441-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041441-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2041441-3 fall under?

The 2041441-3 is listed under Connectors > Audio & Video Connectors > DisplayPort Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2041441-3 when available in the DisplayPort Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2041441-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2041441-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2041441-3 have stock available?

There is no stock from authorised distributors for 2041441-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2041441-3 often in real-time on the comparison pages.

What if I can't find stock of 2041441-3?

You can fill out our help required form which you can use to request a quote for 2041441-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay