Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.99
|
1,320
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
11,000
in stock
|
Buy Now | |
element14
from US$3.00
|
1,320
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
-
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
TTI Europe
from US$2.33
|
-
|
Buy Now | |
TE Store
from US$4.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Phosphor Bronze |
---|---|
Shell Plating Material | Nickel |
Number of Positions | 20 |
Contact Base Material | Brass |
Contact Current Rating (Max) | .5A |
Contact Plating Material | Gold |
Tail Length | 2.5mm, .098in |
Centerline (Pitch) | 1mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Flange | Without |
PCB Mount Retention Type | Boardlock |
Mounting Location | Top |
Circuit Application | Signal |
Pick and Place | Without Pick and Place Cover |
Packaging Method | Tray, Box & Tray |
Orientation | Vertical |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Conn Display Port Receptacle 20 POS 1.3mm Solder ST Through Hole Single Port Box/Tray | Avnet America |
DIGITAL AUDIO CONNECTOR, 20P, PCB MOUNT | element14 |
Digital Audio Connector, 20P, Pcb Mount Rohs Compliant: Yes |Te Connectivity 2041441-2 | Newark Electronics |
DP 20P V/T DIP 15u Au | Future Electronics |
DP 20P V/T DIP 15uInch Au, 2.5 tails, DisplayPort Connectors | TE Connectivity 2041441-2 | RS Americas |
20P DISPLAYPORT CON V/T DIP | TTI Europe |
DP 20P V/T DIP 15u Au, 2.5 tails Displayport | Part Number: 2041441-2 | Internal Number: 2041441-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2041441-2?
Additional datasheets, footprints and schematics for 2041441-2 are listed on our Part Details page. You can also find images and similar parts to 2041441-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041441-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041441-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041441-2 fall under?
The 2041441-2 is listed under Connectors > Audio & Video Connectors > DisplayPort Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041441-2 when available in the DisplayPort Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041441-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041441-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041441-2 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 2041441-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041441-2 often in real-time on the comparison pages.
What if I can't find stock of 2041441-2?
You can fill out our help required form which you can use to request a quote for 2041441-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.