Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.81
|
600
in stock
|
Buy Now | |
TE Store
from US$2.94
|
983
in stock
|
Buy Now | |
Rapid Electronics
from US$3.63
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
89
in stock
|
Buy Now | |
element14
from US$3.40
|
89
in stock
|
Buy Now | |
Farnell
from US$3.26
|
89
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$4.03
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
LED Color (Bottom Left) | Green/Yellow |
Shield Material | Brass |
Connector Profile | Offset - Overhangs PCB |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Bottom Right) | Green |
Keyed | No |
Number of Loaded Positions | 8 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Status Indicator | LED |
Number of PCB Ground Tabs | 2 |
Number of Positions | 8 |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 5µin, .127µm |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
コネクタの高さ | 9.45mm |
PCB Tail Length | .087in, 2.2mm |
Connector Height | .372in, 9.45mm |
Mating Entry Location | Side |
Housing Material | PA 9T GF30 |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 150 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
RJ45 w/ LED, Tab Up, Offset, DIP, H=9.45 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2041411-1 | Internal Number: 2041411-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn RJ45 w/ LED Tab Up | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Green/Yellow LEDs | Distrelec |
Modular Conn, R/A Jack, Rj45, 8P8C Rohs Compliant: Yes |Te Connectivity 2041411-1 | Newark Electronics |
MODULAR CONN, R/A JACK, RJ45, 8P8C | element14 |
Conn RJ45 RCP 8 POS 1.02mm Solder RA Through Hole 12 Terminal 1 Port T/R | Avnet America |
RJ45 w/ LED, Tab Up, Offset, DIP, H=9.45, RJ45 Connectors | TE Connectivity 2041411-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2041411-1?
Additional datasheets, footprints and schematics for 2041411-1 are listed on our Part Details page. You can also find images and similar parts to 2041411-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041411-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041411-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041411-1 fall under?
The 2041411-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041411-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041411-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041411-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041411-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2041411-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041411-1 often in real-time on the comparison pages.
What if I can't find stock of 2041411-1?
You can fill out our help required form which you can use to request a quote for 2041411-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.