2041366-1

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2041366-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2041366-1
Series Information for 2041366-1 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI-E Card Edge,164 Pos,30u",V

Specifications

PCB Retention Feature Material:
Brass
PCB Retention Feature Plating Material:
Tin
Product Weight:
8.21g
Beschichtungsmaterial der PCB-Arretierung:
Tin
Ejector:
Without
Number of Positions:
164
PCB Mount Orientation:
Vertical
PCB Contact Termination Area Plating Material Thickness:
2.54µm
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
30µin
PCB Contact Termination Area Plating Material:
Tin
Connector Length:
3.504in, 89mm
PCB Thickness (Accepted):
1.57mm, .061mm
コネクタの高さ:
10mm
Connector Height:
10mm, .393in
Connector Width:
.35in, 8.8mm
Operating Voltage:
50VAC
Centerline (Pitch):
.039in, 1mm
Housing Material:
PA 9T GF
Housing Color:
Black
PCI Generation:
II
Bus Type:
PCI Express
PCB Mount Retention Type:
Hold-Down Post
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
実装方法:
Box & Tray, Tray
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
40
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Termination Method to Printed Circuit Board:
Surface Mount
Termination Post & Tail Length:
1mm, .039in
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
Conn PCI Express Card 164 POS 1mm Solder ST SMD Box/Tray
Avnet Asia
Conn PCI Express Card 164 POS 1mm Solder ST SMD Box/Tray