Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.90
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$16.49
|
169
in stock
|
Buy Now | |
Rapid Electronics
from US$21.37
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$16.00
|
169
in stock
|
Buy Now | |
Avnet America
from US$14.04
|
-
|
Buy Now | |
Sager
from US$14.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | PVC |
---|---|
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | For A404 |
Packaging Method | Package |
実装方法 | Package |
Sealable | Yes |
Connector System | Cable-to-Panel |
Protection & Strain Relief Accessory Type | Dust Cover |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Compatible With Connector Style | Receptacle |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rack & Panel Connectors Dust Cap Recp Ad |Amp Te Connectivity 204131-1 | Newark Electronics |
Rack&Panel Connectors DUST CAP RECP AD | Rapid Electronics |
TE Connectivity DUST CAP RECP AD Rack & Panel Connectors DUST CAP RECP AD | Distrelec |
Connector Accessories Dust Cover PVC | Avnet America |
Rack & Panel Connectors DUST CAP RECP AD | Sager |
Status: | Unknown |
---|---|
Series: | AD Series |
RoHS: | Unknown |
Accessory Type | Dust Cover |
---|---|
For Use With | AMP AD Series Connectors |
Connector Body Material | PVC (Polyvinylchloride) Body |
Product Range | AD Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 204131-1?
Additional datasheets, footprints and schematics for 204131-1 are listed on our Part Details page. You can also find images and similar parts to 204131-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204131-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204131-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204131-1 fall under?
The 204131-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Covers & Plugs.
Can I view similar or alternative parts?
You can view similar parts to 204131-1 when available in the Rack & Panel Covers & Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204131-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204131-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204131-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 204131-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204131-1 often in real-time on the comparison pages.
What if I can't find stock of 204131-1?
You can fill out our help required form which you can use to request a quote for 204131-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.