Shield Material | Brass |
---|---|
Shield Plating Material | Nickel |
Connector Profile | Offset - Overhangs PCB |
Modular Jack Latch Orientation | Inverted - Latch Up |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Keyed | No |
Status Indicator | None |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 6µin, .15µm |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 8.2mm |
Connector Height | 8.2mm, .322in |
PCB Tail Length | 1.5mm, .059in |
PCB Thickness (Recommended) | 1.2mm |
Mating Entry Location | Side |
Housing Material | PA 9T GF30 |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box, Box & Tray |
Packaging Method | Box & Tray, Box |
Packaging Quantity | 800 |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ45, Shielded, Offset, DIP, 6u, H=8.2 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2041307-1 | Internal Number: 2041307-1 | TE Connectivity | TE Store |
Rj45, Shielded, Offset, Dip, 6U , H=8.2 |Te Connectivity 2041307-1 | Newark Electronics |
8 Position Single Port 1x1 Jack Configuration Through Hole Mounted Jack | Future Electronics |
RJ45, SHIELDED, OFFSET, DIP, 6U", H=8.2 | Avnet America |
RJ45, Shielded, Offset, DIP, 6u", H=8.2 | TE Connectivity 2041307-1 | RS Americas |
RJ45, SHIELDED, OFFSET, DIP, 6U , H=8.2 | Farnell |
Where can I find additional details, specifications and documents for a 2041307-1?
Additional datasheets, footprints and schematics for 2041307-1 are listed on our Part Details page. You can also find images and similar parts to 2041307-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041307-1 fall under?
The 2041307-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041307-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041307-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041307-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041307-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2041307-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041307-1 often in real-time on the comparison pages.
What if I can't find stock of 2041307-1?
You can fill out our help required form which you can use to request a quote for 2041307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.