Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
3,321
in stock
|
Buy Now | |
TE Store
from US$0.92
|
13,134
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
10,125
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
6,300
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
5,400
in stock
|
Buy Now | |
RS
from US$0.79
|
5,280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
3,375
in stock
|
Buy Now | |
element14
from US$0.64
|
3,321
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,807
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
1,800
in stock
|
Buy Now | |
Avnet America
-
|
13,050
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Location | None |
---|---|
Number of Keys | 1 |
Number of Rows | 2 |
Module Orientation | Right Angle |
Number of Positions | 52 |
Stackable | No |
PCB Mount Orientation | Horizontal |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Stack Height | .268in, 6.8mm |
Height Above PC Board | .267in |
Row-to-Row Spacing | .031in, .8mm |
Housing Color | Black |
Centerline (Pitch) | .8mm, .031in |
Housing Material | Thermoplastic |
Bus Type | Mini PCI Express |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 450 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Insertion Style | Cam-In |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Temperature Housing | Yes |
Mini PCI-E 6.8H G/F Bus Type: Mini PCI Express Connector System: Board-to-Board Number of Positions: 52 Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Mini PCI Express Board-to-Board 52 .031" | Mini Pci Express & Msata | Part Number: 2041262-1 | Internal Number: 2041262-1 | .031" | TE Connectivity | TE Store |
| Heilind Electronics |
MINI PCI-E 6.8H G/F | TTI Europe |
2 in 1 mSATA and PCI-Express Mini Card Connector | Future Electronics |
CARD EDGE CONN, DUAL SIDE, 52 POS, SMD | element14 |
Mini Pci-E 6.8H G/F Rohs Compliant: Yes |Te Connectivity 2041262-1 | Newark Electronics |
PCI Express/PCI Connectors Mini PCI-E 6.8H G/F | Rapid Electronics |
TE Connectivity Mini PCI-E 6.8H G/F Card Edge Connector 52 Contact(s) 2 Row(s) Female Right Angle 0.031 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Mini PCI Express Card Socket 52 POS 0.8mm Solder RA SMD T/R | Avnet America |
Mini PCI-E 6.8H G/F, Mini PCI Express and mSATA | TE Connectivity 2041262-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2041262-1?
Additional datasheets, footprints and schematics for 2041262-1 are listed on our Part Details page. You can also find images and similar parts to 2041262-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041262-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041262-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041262-1 fall under?
The 2041262-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 2041262-1 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041262-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041262-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041262-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Future Electronics and RS have stock available or on a lead time for 2041262-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041262-1 often in real-time on the comparison pages.
What if I can't find stock of 2041262-1?
You can fill out our help required form which you can use to request a quote for 2041262-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.