Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 164 |
Contact Mating Area Plating Material Thickness | 15µin |
コネクタの高さ | 11mm |
Connector Width | 8.8mm, .346in |
Connector Height | 11mm, .43in |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | .122in, 3.1mm |
Operating Temperature Range | -40 – 85°C, -67 – 185°F |
Where can I find additional details, specifications and documents for a 2041242-2?
Additional datasheets, footprints and schematics for 2041242-2 are listed on our Part Details page. You can also find images and similar parts to 2041242-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041242-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041242-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041242-2 fall under?
The 2041242-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041242-2 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041242-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041242-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041242-2 have stock available?
There is no stock from authorised distributors for 2041242-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041242-2 often in real-time on the comparison pages.
What if I can't find stock of 2041242-2?
You can fill out our help required form which you can use to request a quote for 2041242-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.