Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
2,896
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
42,251
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
42,251
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
42,251
in stock
|
Buy Now | |
element14
from US$1.07
|
2,896
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,692
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
-
|
4,050
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 60 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | .984µin, .025µm |
Contact Mating Area Plating Material Thickness | .984µin, .025µm |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Type | Socket |
Contact Shape & Form | Single Beam |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Location | Bottom |
Connector Length | 34.9mm, 1.374in |
Accepts Flex Cable Thickness | .3mm, .012in |
コネクタの高さ | 2.55mm |
Connector Height | .1004in, 2.55mm |
Connector Width | 7.6mm, .299in |
Operating Voltage | 50VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Centerline (Pitch) | .0197in, .5mm |
Circuit Identification Feature | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 1800 |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
Sealable | Yes |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Wire/Cable Type | FPC, FFC |
FPC Actuator Type | Front Flip (Rear Hinge) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
ZIF FPC 0.5mm 60P 2.5H LOCK TYPE | Rapid Electronics |
TE Connectivity ZIF FPC 0.5mm 60P 2.5H LOCK TYPE FFC & F | Distrelec |
FPC CONN, RCPT, 60POS, 1ROW, 0.5MM | Farnell |
CONNECTOR, FPC, 60POS, 1ROW, 0.5MM | element14 |
Connector, Fpc, 60Pos, 1Row, 0.5Mm | Newark Electronics |
60 Position 0.5mm Pitch Lock Type Right Anlge Receptacle Flex to Board Connector | Future Electronics |
ZIF FPC 0.5mm,60P,2.5H LOCK TYPE | Heilind Electronics |
FFC / FPC Board Connector, ZIF, 0.5 mm, 60 Contacts, Receptacle, Surface Mount, Bottom | Avnet America |
Where can I find additional details, specifications and documents for a 2041215-1?
Additional datasheets, footprints and schematics for 2041215-1 are listed on our Part Details page. You can also find images and similar parts to 2041215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041215-1 fall under?
The 2041215-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041215-1 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041215-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 2041215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041215-1 often in real-time on the comparison pages.
What if I can't find stock of 2041215-1?
You can fill out our help required form which you can use to request a quote for 2041215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.