Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 80µin, 2.032µm |
PCB Contact Termination Area Plating Material Thickness | 2.03µm, 80µin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
Contact Retention Within Housing | Without |
Mating Post Length | .131in, 3.35mm |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | 20mm, .787in |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
コネクタの高さ | 5.8mm |
Connector Width | 7.7mm, .303in |
Connector Height | .228in, 5.8mm |
Operating Voltage | 250VAC, 100VDC, 250VDC |
Housing Color | Natural |
Housing Material | Nylon 66 |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Kinked Legs |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Wire & Cable | Crimp |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Hpi 2.0Mm Conn., R/A, Dip, 9P |Amp Te Connectivity 2041145-9 | Newark Electronics |
Conn Shrouded Header HDR 9 POS 2mm Solder RA Thru-Hole Poly Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2041145-9?
Additional datasheets, footprints and schematics for 2041145-9 are listed on our Part Details page. You can also find images and similar parts to 2041145-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041145-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041145-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041145-9 fall under?
The 2041145-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2041145-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041145-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041145-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041145-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2041145-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041145-9 often in real-time on the comparison pages.
What if I can't find stock of 2041145-9?
You can fill out our help required form which you can use to request a quote for 2041145-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.