Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Nickel |
---|---|
Shield Material | Brass |
Connector Profile | Standard |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Bottom Left) | Yellow |
LED Color (Bottom Right) | Green |
Port Configuration | Multiple Ports |
Number of Positions | 6, 8 |
Number of PCB Ground Tabs | 2 |
Status Indicator | LED |
Keyed | No |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 2 |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Housing Material | PA 9T GF |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Modular Jack & Plug Interface Type | RJ11 / RJ45 |
Modular Jacks & Plugs Products | Combo Jacks |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Jack, Rj45+Rj11 Dip, 6U |Te Connectivity 2041120-1 | Newark Electronics |
Conn RJ-45/RJ-11 F 14 POS 1.02mm Solder RA Thru-Hole 14 Terminal 2 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2041120-1?
Additional datasheets, footprints and schematics for 2041120-1 are listed on our Part Details page. You can also find images and similar parts to 2041120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041120-1 fall under?
The 2041120-1 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 2041120-1 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041120-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2041120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041120-1 often in real-time on the comparison pages.
What if I can't find stock of 2041120-1?
You can fill out our help required form which you can use to request a quote for 2041120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.