2041035-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2041035-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2041035-4
Series Information for 2041035-4 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

RJ45 8P8C SHD P-GND T/D 50u" Au

Specifications

Shield Plating Material:
Nickel
Shield Material:
Brass
Connector Profile:
Low
Modular Jack Latch Orientation:
Standard - Latch Down
Connector Contact Density:
Standard
Status Indicator:
None
Number of Loaded Positions:
8
Port Matrix Configuration:
1 x 1
Keyed:
No
Number of Positions:
8
Number of PCB Ground Tabs:
2
Port Configuration:
Single Port
PCB Mount Orientation:
Right Angle
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Gold Flash
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
1A
Connector Product Type:
Connector Assembly
PCB Thickness (Recommended):
1.6mm
PCB Tail Length:
.138in, 3.5mm
Connector Height:
.445in, 11.3mm
コネクタの高さ:
11.3mm
Mating Entry Location:
Side
Housing Material:
PA 46 GF30
Centerline (Pitch):
1.02mm, .04in
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Shielded:
Yes
Packaging Quantity:
90
実装方法:
Box, Box & Tray
Packaging Method:
Box & Tray, Box
Grounding Options:
PCB and Panel Ground
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Jack
Connectors & Connector Components Type:
Connector
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
RJ45 8P8C SHD P-GND T/D 50u Au
Avnet America
Conn Modular Jack
Avnet Europe
Conn Modular Jack