Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 9 |
---|---|
Contact Current Rating (Max) | .5A |
Centerline (Pitch) | 2.5mm, 2.43mm, 1.7mm, .095in, .067in, .098in |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Format | Secure Digital |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
SD card connector, SMT, push-pull | RS |
CONNECTOR, SD, PUSH PULL, SMT, R/A | element14 |
Memory Card Connector, Sd, 9 Position | Newark Electronics |
Conn SD Card M 9 POS Solder RA SMD Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2041021-3?
Additional datasheets, footprints and schematics for 2041021-3 are listed on our Part Details page. You can also find images and similar parts to 2041021-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041021-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041021-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041021-3 fall under?
The 2041021-3 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SD Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041021-3 when available in the SD Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041021-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041021-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041021-3 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 2041021-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041021-3 often in real-time on the comparison pages.
What if I can't find stock of 2041021-3?
You can fill out our help required form which you can use to request a quote for 2041021-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.