Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Stainless Steel |
---|---|
Guide Pin/Socket Type | Corner |
Length | .838in, 21.29mm |
Width | 6.35mm, .25in |
Height | 7.35mm, .289in |
Hardware Type | Guide Socket Kit |
Screw & Hole Thread Size | 6-32 |
Mounting Hardware | Nuts, Lockwasher and Spacer |
For Use With | 104 Cf Position Standard Connectors, 104 Cf Position Posted Connectors |
Comment | Corner Socket 21.29 [.838] is to be used when housings are loaded with subminiature COAXICON contacts. |
Packaging Quantity | 50 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
Ser "m" Guide Socket Assm Rohs Compliant: Yes |Amp Te Connectivity 204099-2 | Newark Electronics |
Connector Accessories Guide Socket Kit Loose Piece Stainless Steel | Avnet America |
Where can I find additional details, specifications and documents for a 204099-2?
Additional datasheets, footprints and schematics for 204099-2 are listed on our Part Details page. You can also find images and similar parts to 204099-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204099-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204099-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204099-2 fall under?
The 204099-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 204099-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204099-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 204099-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204099-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 204099-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204099-2 often in real-time on the comparison pages.
What if I can't find stock of 204099-2?
You can fill out our help required form which you can use to request a quote for 204099-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.